Festo Corporation Pneumatic shock absorber YSRW-16-26

Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - YSRW-16-26 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
YSRW-16-26
Pneumatic shock absorber YSRW-16-26
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
  • Hydraulic shock absorber with path-controlled throttle function
  • Gently increasing cushioning force curve
  • Long cushioning stroke
  • Suitable for low-vibration operation
  • Short cycle times possible
Supplier's Site Datasheet
Shock Absorber - 45171304 - Radwell International
Willingboro, NJ, United States
Shock Absorber
45171304
Shock Absorber 45171304
SHOCK ABSORBER, YSRW SERIES, SELF-ADJUSTING, 26MM STROKE, 2000N MAX STOP FORCE, 0.3-1S RESET TIME. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, YSRW SERIES, SELF-ADJUSTING, 26MM STROKE, 2000N MAX STOP FORCE, 0.3-1S RESET TIME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSRW-16-26 45171304
Product Name Pneumatic shock absorber Shock Absorber
Body Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSC-8-8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
2 suppliers
Pneumatic shock absorber - DYSC-20-18-Y1F - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7087 inch (18 mm)
Maximum Force (P1) 674 lbs (306 kg)
View Details
Pneumatic shock absorber - YSR-12-12-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
2 suppliers
Pneumatic shock absorber - DYEF-G8-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers