Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR SPRINGS
TRELLEBORG INDUSTRIAL AVS
17-1053 -- PRIMARY CONICAL SPRING
Trelleborg Industrial AVS
Primary Conical Spring
17-1053
Description
High load capacity & large static deflections
Trelleborg Industrial AVS
Done
Datasheet
Description
High load capacity & large static deflections
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Trelleborg Industrial AVS
South Haven, MI, USA
Primary Conical Spring
17-1053
Primary Conical Spring
17-1053
High load capacity & large static deflections
High load capacity & large static deflections
Supplier's Site
Datasheet
Technical Specifications
Trelleborg Industrial AVS
Product Category
Air Springs
Product Number
17-1053
Product Name
Primary Conical Spring
Spring Construction
Sleeve / Lobe
Unlock Full Specs
to access all available technical data
Similar Products
Compact Automation
Air Springs
Specs
Spring Construction
Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height
4.4 to 31.5 inch (112 to 800 mm)
Minimum Height
1.2 inch (30.48 mm)
View Details
Enidine Inc.
Single Convolute Bellow Air Spring
YI-1B7-541
Specs
Spring Construction
Single Bellows
Ends and Connections
End Plate Retainer Diameter = 4.15"
Maximum Height
5.2 inch (132 mm)
View Details
Trelleborg Industrial AVS
Metalastik® Type Hourglass Spring
17-1818
Specs
Spring Construction
Single Bellows
Ends and Connections
Flanged Ends
Maximum Height
7.56 inch (192 mm)
View Details
Advanced Antivibration Components - AAC
Metric Air Spring
V11Z48MPSD0100
Specs
Spring Construction
Synthetic Rubber Diaphragm
Maximum Height
3.54 inch (90 mm)
Minimum Height
3.54 inch (90 mm)
View Details