WeEn Semiconductors 400V 30A Diode and Rectifier BYV74W-400,127

Description
DIODE ARRAY GP 400V 30A TO247-3 Product overview: BYV74W-400,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV74W-400,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 30A TO247-3 Product overview: BYV74W-400,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV74W-400,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 30A Diode and Rectifier - 286-BYV74W-400,127 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 30A Diode and Rectifier
286-BYV74W-400,127
400V 30A Diode and Rectifier 286-BYV74W-400,127
DIODE ARRAY GP 400V 30A TO247-3 Product overview: BYV74W-400,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV74W-400,127 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 30A TO247-3 Product overview: BYV74W-400,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV74W-400,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYV74W-400,127 - 1025657-BYV74W-400,127 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV74W-400,127
1025657-BYV74W-400,127
Diodes, Rectifiers - Arrays - BYV74W-400,127 1025657-BYV74W-400,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1025657-BYV74W-400,1 27 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 30A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 50μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025657-BYV74W-400,127
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.36V @ 30A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 600

Buy Now Datasheet
Diode Arrays - BYV74W-400,127-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BYV74W-400,127-ND
Diode Arrays BYV74W-400,127-ND
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV74W-400,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV74W-400,127
Discrete Semiconductor Products - Diodes - Rectifiers BYV74W-400,127
DIODE ARRAY GP 400V 30A TO247-3

DIODE ARRAY GP 400V 30A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BYV74W-400,127 1025657-BYV74W-400,127 BYV74W-400,127-ND BYV74W-400,127
Product Name 400V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - BYV74W-400,127 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data