Rochester Electronics Diodes, Rectifiers - Arrays - 1S2076ATD-E-Q 1S2076ATD-E-Q

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854377-1S2076ATD-E-Q Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854377-1S2076ATD-E-Q Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 1S2076ATD-E-Q - 854377-1S2076ATD-E-Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1S2076ATD-E-Q
854377-1S2076ATD-E-Q
Diodes, Rectifiers - Arrays - 1S2076ATD-E-Q 854377-1S2076ATD-E-Q
Manufacturer: Renesas Electronics America Win Source Part Number: 854377-1S2076ATD-E-Q Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 854377-1S2076ATD-E-Q
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 854377-1S2076ATD-E-Q
Product Name Diodes, Rectifiers - Arrays - 1S2076ATD-E-Q
Diode Type Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details