Manufacturer: ON Semiconductor
Win Source Part Number: 893719-SBT150-04Y-DL
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMP-FD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 893719-SBT150-04Y-DL-E |
| Product Name | Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |