Rochester Electronics Diodes, Rectifiers - Arrays - M1MA151WKT1 M1MA151WKT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880497-M1MA151WKT1 Features: Diode Array 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880497-M1MA151WKT1 Features: Diode Array 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA151WKT1
880497-M1MA151WKT1
Diodes, Rectifiers - Arrays - M1MA151WKT1 880497-M1MA151WKT1
Manufacturer: ON Semiconductor Win Source Part Number: 880497-M1MA151WKT1 Features: Diode Array 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 880497-M1MA151WKT1
Features: Diode Array 40 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 880497-M1MA151WKT1
Product Name Diodes, Rectifiers - Arrays - M1MA151WKT1
Diode Type Diode Array 40 V
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details