WECO Electrical Connectors Inc. Depluggable Terminal Strip (6 Pole) 11.5mm Spacing, 25 Amps, 18-10 Awg 324-STFB-DS/06

Description
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.
Description
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

Suppliers

Company
Product
Description
Supplier Links
Depluggable Terminal Strip (6 Pole) 11.5mm Spacing, 25 Amps, 18-10 Awg - 70212319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Depluggable Terminal Strip (6 Pole) 11.5mm Spacing, 25 Amps, 18-10 Awg
70212319
Depluggable Terminal Strip (6 Pole) 11.5mm Spacing, 25 Amps, 18-10 Awg 70212319
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.).
Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212319
Product Name Depluggable Terminal Strip (6 Pole) 11.5mm Spacing, 25 Amps, 18-10 Awg
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers