R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x Cut up to 60 ft length. The Wearwell Tile-Top AM anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in white and meets ASTM G 21-96, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Antimicrobial, Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-16981 |
| Product Name | Wearwell Tile-Top AM 420 White Nitricell/PVC Anti-Fatigue Mat - 2 ft Width - Cut up to 60 ft Length - 715411-16981 |
| Mat Type | Anti-Fatigue |