RS Components, Ltd. Anti-Slip Floor Mats 1934437

Description
Coba Europe CS020905 Anti-Slip
Request a Quote
Description
Coba Europe CS020905 Anti-Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Floor Mats - 1934437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Floor Mats
1934437
Anti-Slip Floor Mats 1934437
Coba Europe CS020905 Anti-Slip

Coba Europe CS020905 Anti-Slip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 1934437
Product Name Anti-Slip Floor Mats
Material Pvc
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2805455 - RS Components, Ltd.
Specs
Material Styrene Butadiene Rubber, Natural Rubber
Color(s) Grey, Black
Length 394 inch (10000 mm)
View Details
Anti-Fatigue Mats - 628728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 35.83 inch (910 mm)
View Details
Electrical Safety Mats - 9182536 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 31.5 inch (800 mm)
Length 47.24 inch (1200 mm)
View Details
Anti Static Mats - 144558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nitrile Rubber (NBR)
Color(s) Black
Width 23.62 inch (600 mm)
View Details