Wearnes Cambion, Ltd. Terminal, Pin, 0.188In, Solder; Insulation Cambion 460-3308-01-03-00

Description
TERMINAL, PIN, 0.188IN, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.67mm; Terminal Plating:Gold; Overall Length:14.93mm; Length - Below Flange:7.16mm; Product Range:460 Series; Body Material:Brass; Connector Type:Pin RoHS Compliant: Yes
Description
TERMINAL, PIN, 0.188IN, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.67mm; Terminal Plating:Gold; Overall Length:14.93mm; Length - Below Flange:7.16mm; Product Range:460 Series; Body Material:Brass; Connector Type:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.188In, Solder; Insulation Cambion - 65F1800 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.188In, Solder; Insulation Cambion
65F1800
Terminal, Pin, 0.188In, Solder; Insulation Cambion 65F1800
TERMINAL, PIN, 0.188IN, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.67mm; Terminal Plating:Gold; Overall Length:14.93mm; Length - Below Flange:7.16mm; Product Range:460 Series; Body Material:Brass; Connector Type:Pin RoHS Compliant: Yes

TERMINAL, PIN, 0.188IN, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.67mm; Terminal Plating:Gold; Overall Length:14.93mm; Length - Below Flange:7.16mm; Product Range:460 Series; Body Material:Brass; Connector Type:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 65F1800
Product Name Terminal, Pin, 0.188In, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details