DIN standard insulated ferrules for 18 AWG (1 mm²) wire with a red polypropylene insulation collar and tin-plated copper tube, designed for terminating stranded wires in terminal blocks or control devices. The ferrule has a barrel length of 12 mm, an outer diameter of 1.7 mm, and a length of 16 mm. It is rated for 100 pieces per standard pack and complies with CSA C22.2 No. 65-93, CSA C22.2 No. 188-M1983, ANSI/UL Std No. 486A, and ANSI/UL Std No. 486C.
Ferrules ensure reliable electrical connections when terminating stranded flexible wires in terminal blocks, circuit breakers or other control devices. They prevent fraying and breaking of individual wire strands. Ferrules are available uninsulated and insulated with color coded plastic sleeves for single or dual wire applications. Insulated ferrules also support the conductor, preventing breakage due to bending, wire stress and vibration.
Ferrules are the preferred alternative to twisting wire strands or tinning the wire end. European Electrical Standards such as EN60204-1, and VDE 0611, specify that "Means of retaining conductor strands shall be provided when terminating conductors at devices or terminals which are not equipped with this facility. Solder shall not be used for this purpose." Conductors with tinned ends should not be terminated in compression clamps because solder will cold flow under pressure and eventually result in poor or loose connections.
| Altech Corp. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 2870.0 |
| Product Name | Ferrules |
| Terminal Type | Ferrule Terminal |