PIN, 1.02MM, 1.3MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 83T2500 |
| Product Name | Pin, 1.02Mm, 1.3Mm L, Gold; Connector Type Cambion |
| Terminal Type | Push On Terminal |