Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone 34

Description
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone
62W5037
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone 62W5037
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 62W5037
Product Name Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details