Wearnes Cambion, Ltd. Crimp Termnal, Socket, 2.29Mm; Insulation Cambion 450-8325-01-06-00

Description
CRIMP TERMNAL, SOCKET, 2.29MM; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:3.55mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMNAL, SOCKET, 2.29MM; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:3.55mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Termnal, Socket, 2.29Mm; Insulation Cambion - 94T2082 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Termnal, Socket, 2.29Mm; Insulation Cambion
94T2082
Crimp Termnal, Socket, 2.29Mm; Insulation Cambion 94T2082
CRIMP TERMNAL, SOCKET, 2.29MM; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:3.55mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes

CRIMP TERMNAL, SOCKET, 2.29MM; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:3.55mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94T2082
Product Name Crimp Termnal, Socket, 2.29Mm; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details