Wearnes Cambion, Ltd. Battery Holder, Aa, Solder Tab, Panel; Battery Sizes Accepted Cambion 400-2802-01-00-20

Description
BATTERY HOLDER, AA, SOLDER TAB, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Terminals:Solder Tab; Body Material:Polyester; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
BATTERY HOLDER, AA, SOLDER TAB, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Terminals:Solder Tab; Body Material:Polyester; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Solder Tab, Panel; Battery Sizes Accepted Cambion - 65F1801 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Solder Tab, Panel; Battery Sizes Accepted Cambion
65F1801
Battery Holder, Aa, Solder Tab, Panel; Battery Sizes Accepted Cambion 65F1801
BATTERY HOLDER, AA, SOLDER TAB, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Terminals:Solder Tab; Body Material:Polyester; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY HOLDER, AA, SOLDER TAB, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Terminals:Solder Tab; Body Material:Polyester; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 65F1801
Product Name Battery Holder, Aa, Solder Tab, Panel; Battery Sizes Accepted Cambion
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details