RS Components, Ltd. 5123552

Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AAA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 52.3 x 24.7 x 13mm Terminal Contact Type = Coil Spring Body Material = PP
Request a Quote
Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AAA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 52.3 x 24.7 x 13mm Terminal Contact Type = Coil Spring Body Material = PP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5123552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AAA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 52.3 x 24.7 x 13mm Terminal Contact Type = Coil Spring Body Material = PP

Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base
For Battery Size = AAA
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Dimensions = 52.3 x 24.7 x 13mm
Terminal Contact Type = Coil Spring
Body Material = PP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 5123552
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 4019884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details