Wearnes Cambion, Ltd. Battery Holder, D, Panel; Battery Sizes Accepted Cambion 400-2801-01-00-20

Description
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Size Code:D; Battery Terminals:Solder Tab; Body Material:PBT casing; For Use With:D Batteries RoHS Compliant: Yes
Description
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Size Code:D; Battery Terminals:Solder Tab; Body Material:PBT casing; For Use With:D Batteries RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, D, Panel; Battery Sizes Accepted Cambion - 13F3156 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Cambion
13F3156
Battery Holder, D, Panel; Battery Sizes Accepted Cambion 13F3156
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Size Code:D; Battery Terminals:Solder Tab; Body Material:PBT casing; For Use With:D Batteries RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Size Code:D; Battery Terminals:Solder Tab; Body Material:PBT casing; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 13F3156
Product Name Battery Holder, D, Panel; Battery Sizes Accepted Cambion
Cell Size D
Unlock Full Specs
to access all available technical data

Similar Products

9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details