BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:400 Series; Accessory Type:Battery Holder; Battery Size Code:C; Battery Terminals:Solder Tab; Body Material:Polyester; For Use With:C Batteries RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Battery Holders |
| Product Number | 13F3155 |
| Product Name | Battery Holder, C, Panel; Battery Sizes Accepted Cambion |
| Cell Size | C |