Waytek, Inc. WG16-4 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Yellow WG16-4

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! WG16-4 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for automotive applications, most widely used general purpose wire in the industry Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 11 lbs. per 1000' Typical stranding: 19/29 Nominal O.D.: 0.102" (2.59 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! WG16-4 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for automotive applications, most widely used general purpose wire in the industry Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 11 lbs. per 1000' Typical stranding: 19/29 Nominal O.D.: 0.102" (2.59 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG16-4 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Yellow - WG16-4 - Waytek, Inc.
Chanhassen, MN, United States
WG16-4 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Yellow
WG16-4
WG16-4 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Yellow WG16-4
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! WG16-4 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for automotive applications, most widely used general purpose wire in the industry Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 11 lbs. per 1000' Typical stranding: 19/29 Nominal O.D.: 0.102" (2.59 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 2500', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • WG16-4 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 11 lbs. per 1000'
  • Typical stranding: 19/29
  • Nominal O.D.: 0.102" (2.59 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG16-4
Product Name WG16-4 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Yellow
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC - MC16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
Speaker Cable SC14-2, Clear Jacketed PVC, 14/2 Conductors, 19/27 Stranding - SC14-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 14 AWG
View Details
WG14-7-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Violet - WG14-7-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details