Waytek, Inc. 31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe AT06-12SA

Description
31934 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 16-14Ga. Stud Size: #10 Color: Blue Stripe Longer neck on spade terminal Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
31934 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 16-14Ga. Stud Size: #10 Color: Blue Stripe Longer neck on spade terminal Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe - 31934 - Waytek, Inc.
Chanhassen, MN, United States
31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe
31934
31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe 31934
31934 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 16-14Ga. Stud Size: #10 Color: Blue Stripe Longer neck on spade terminal Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 31934 Crystal Clear Heat Shrink Spade Connector
  • Category: Spade Terminals
  • Insulation Material: Clear PVC Heat Shrink
  • Gauge 16-14Ga.
  • Stud Size: #10
  • Color: Blue Stripe
  • Longer neck on spade terminal
  • Crystal Clear waterproof insulation allows for indisputable inspection of wire
  • Color-coded stripes provide alignment for tool to crimp
  • Color-coded stripes identify wire Gauge size to be used with connector
  • 45 degree barrel assures that wire seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
31933 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #6 Stud, Blue Stripe - 31933 - Waytek, Inc.
Chanhassen, MN, United States
31933 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #6 Stud, Blue Stripe
31933
31933 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #6 Stud, Blue Stripe 31933
31933 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 16-14Ga. Stud Size: #6 Color: Blue Stripe Longer neck on spade terminal Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 31933 Crystal Clear Heat Shrink Spade Connector
  • Category: Spade Terminals
  • Insulation Material: Clear PVC Heat Shrink
  • Gauge 16-14Ga.
  • Stud Size: #6
  • Color: Blue Stripe
  • Longer neck on spade terminal
  • Crystal Clear waterproof insulation allows for indisputable inspection of wire
  • Color-coded stripes provide alignment for tool to crimp
  • Color-coded stripes identify wire Gauge size to be used with connector
  • 45 degree barrel assures that wire seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31934
Product Name 31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Tin-plated Stackable Battery Lug 36370, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 6 AWG
View Details
Snap Spade Terminal 31254, Brazed Seam, 16-14 Ga., #8 Stud Size - 31254 - Waytek, Inc.
Specs
Terminal Type Fork Terminal
Material Copper;

Tin Plated Copper

Features RoHS
View Details
Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal, 16-14 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details