Waytek, Inc. Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe 19164-0044

Description
Crystal Clear Heat Shrink Ring Terminal 31928 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
Crystal Clear Heat Shrink Ring Terminal 31928 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe - 31928 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe
31928
Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe 31928
Crystal Clear Heat Shrink Ring Terminal 31928 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 31928
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Crystal Clear Heat Shrink Ring Terminal 32934, 12-10 Ga., 3/8
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 32934, 12-10 Ga., 3/8" inch, Yellow Striped
32934
Crystal Clear Heat Shrink Ring Terminal 32934, 12-10 Ga., 3/8" inch, Yellow Striped 32934
Crystal Clear Heat Shrink Ring Terminal 32934 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 32934
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Crimpable Battery Lug 36305, Negative Post, Straight, 1 Ga. - 36305 - Waytek, Inc.
Chanhassen, MN, United States
Crimpable Battery Lug 36305, Negative Post, Straight, 1 Ga.
36305
Crimpable Battery Lug 36305, Negative Post, Straight, 1 Ga. 36305
Crimpable Battery Lug 36305, Negative Post Category: Battery Lugs Manufactured from 100% copper Tin plated to add conductivity and protection against corrosion Polarity marked
  • Crimpable Battery Lug 36305, Negative Post
  • Category: Battery Lugs
  • Manufactured from 100% copper
  • Tin plated to add conductivity and protection against corrosion
  • Polarity marked
Supplier's Site
Crystal Clear Heat Shrink Ring Terminal 32931, 12-10 Ga., #10, Yellow Stripe - 32931 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 32931, 12-10 Ga., #10, Yellow Stripe
32931
Crystal Clear Heat Shrink Ring Terminal 32931, 12-10 Ga., #10, Yellow Stripe 32931
Crystal Clear Heat Shrink Ring Terminal 32931 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 32931
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Crystal Clear Heat Shrink Ring Terminal 32935, 12-10 Ga., 5/16
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 32935, 12-10 Ga., 5/16" Stud, Yellow Stripe
32935
Crystal Clear Heat Shrink Ring Terminal 32935, 12-10 Ga., 5/16" Stud, Yellow Stripe 32935
Crystal Clear Heat Shrink Ring Terminal 32935 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 32935
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being
  • crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seem barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Lead Free Sealed Crimp & Solder Ring Terminal, 31946, 16-14 Ga., 3/8
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal, 31946, 16-14 Ga., 3/8" Stud Size
31946
Lead Free Sealed Crimp & Solder Ring Terminal, 31946, 16-14 Ga., 3/8" Stud Size 31946
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 31946 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 31946
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
Supplier's Site Datasheet
Lead Free Sealed Crimp & Solder Ring Terminal 32945, 12-10 Ga., 3/8
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal 32945, 12-10 Ga., 3/8" Stud Size
32945
Lead Free Sealed Crimp & Solder Ring Terminal 32945, 12-10 Ga., 3/8" Stud Size 32945
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32945 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 32945
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • RoHS Compliant
Supplier's Site Datasheet
Tin-plated Stackable Battery Lug 36375, 3/8
Chanhassen, MN, United States
Tin-plated Stackable Battery Lug 36375, 3/8" Stud, 2/0 Ga.
36375
Tin-plated Stackable Battery Lug 36375, 3/8" Stud, 2/0 Ga. 36375
Tin-plated Stackable Battery Lug 36375 Category: Battery Lugs 36 anti-rotation teeth keep cable separated on terminals Cast copper - offers best balance of conductivity and durability Tin-plated copper lugs offer the best balance of conductivity and durability Use with stud batteries Enables multiple battery hookup Connectors of different gauges can be mixed and stacked Use 3/8"-16 closed cap nut to terminate Made in USA Meets RoHs and Prop 65
  • Tin-plated Stackable Battery Lug 36375
  • Category: Battery Lugs
  • 36 anti-rotation teeth keep cable separated on terminals
  • Cast copper - offers best balance of conductivity and durability
  • Tin-plated copper lugs offer the best balance of conductivity and durability
  • Use with stud batteries
  • Enables multiple battery hookup
  • Connectors of different gauges can be mixed and stacked
  • Use 3/8"-16 closed cap nut to terminate
  • Made in USA
  • Meets RoHs and Prop 65
Supplier's Site
Lead Free Sealed Crimp & Solder Ring Terminal 32946, 12-10 Ga., 5/16
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal 32946, 12-10 Ga., 5/16" Stud Size
32946
Lead Free Sealed Crimp & Solder Ring Terminal 32946, 12-10 Ga., 5/16" Stud Size 32946
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32946 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosionSolder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 32946
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosionSolder sleeves are tin and bismuth alloy
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • RoHS Compliant
Supplier's Site Datasheet
30945 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 5/16
Chanhassen, MN, United States
30945 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 5/16" Stud Size
30945
30945 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 5/16" Stud Size 30945
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30945 Crimp, Solder & Seal Heat Shrink Terminal Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • 30945 Crimp, Solder & Seal Heat Shrink Terminal
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
Supplier's Site Datasheet
East Penn 06138 Extra Heavy-Duty Battery Clamp, 600A, Black Insulated Handles - 51 - Waytek, Inc.
Chanhassen, MN, United States
East Penn 06138 Extra Heavy-Duty Battery Clamp, 600A, Black Insulated Handles
51
East Penn 06138 Extra Heavy-Duty Battery Clamp, 600A, Black Insulated Handles 51
East Penn 06138 Extra Heavy-Duty Battery Clamp Category: Battery Clamps Length: 6 Vinyl-insulated clad handles Recommended for 4 through 2 Ga. battery cable Red insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides Vinyl insulation is highly resistant to oil, acid, abrasion, chemicals, and ozone
  • East Penn 06138 Extra Heavy-Duty Battery Clamp
  • Category: Battery Clamps
  • Length: 6
  • Vinyl-insulated clad handles
  • Recommended for 4 through 2 Ga. battery cable
  • Red insulated battery clamp also available
  • Heavy-duty tension spring gives positive connection on front and sides
  • Vinyl insulation is highly resistant to oil, acid, abrasion, chemicals, and ozone
Supplier's Site
Male Heat Shrink 30918 .250
Chanhassen, MN, United States
Male Heat Shrink 30918 .250" Disconnect, 16-14 Ga., Blue
31918
Male Heat Shrink 30918 .250" Disconnect, 16-14 Ga., Blue 31918
Male Heat Shrink 30918 .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Material: Tin-plated copper
  • Male Heat Shrink 30918 .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Material: Tin-plated copper
Supplier's Site Datasheet
Standard Copper Eyelet Battery Cable Lug, 2 Ga., 1/4
Chanhassen, MN, United States
Standard Copper Eyelet Battery Cable Lug, 2 Ga., 1/4" Stud, Unplated
36065
Standard Copper Eyelet Battery Cable Lug, 2 Ga., 1/4" Stud, Unplated 36065
Solid electrolytic copper eyelets Wire Gauge is stamped on the terminal Meets UL requirements Wire Gauge 2 Stud Size: 1/4 Bare Copper
  • Solid electrolytic copper eyelets
  • Wire Gauge is stamped on the terminal
  • Meets UL requirements
  • Wire Gauge 2
  • Stud Size: 1/4
  • Bare Copper
Supplier's Site Datasheet
Female Heat Shrink 31919 .250
Chanhassen, MN, United States
Female Heat Shrink 31919 .250" Disconnect, 16-14 Ga., Blue
31919
Female Heat Shrink 31919 .250" Disconnect, 16-14 Ga., Blue 31919
Female Heat Shrink 31919 .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Material: Tin-plated brass
  • Female Heat Shrink 31919 .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Material: Tin-plated brass
Supplier's Site
32916 Crystal Clear Heat Shrink Female Quick Disconnect, 12-10 Ga., Yellow Stripe - 32916 - Waytek, Inc.
Chanhassen, MN, United States
32916 Crystal Clear Heat Shrink Female Quick Disconnect, 12-10 Ga., Yellow Stripe
32916
32916 Crystal Clear Heat Shrink Female Quick Disconnect, 12-10 Ga., Yellow Stripe 32916
32916 Crystal Clear Heat Shrink Female Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • 32916 Crystal Clear Heat Shrink Female Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet
East Penn 06137 Extra Heavy-Duty Battery Clamp, 600A, Red Insulated Handles - 50 - Waytek, Inc.
Chanhassen, MN, United States
East Penn 06137 Extra Heavy-Duty Battery Clamp, 600A, Red Insulated Handles
50
East Penn 06137 Extra Heavy-Duty Battery Clamp, 600A, Red Insulated Handles 50
East Penn 06137 Extra Heavy-Duty Battery Clamp Category: Battery Clamps Length: 6 Vinyl-insulated clad handles Recommended for 4 through 2 Ga. battery cable Black insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides Vinyl insulation is highly resistant to oil, acid, abrasion, chemicals, and ozone
  • East Penn 06137 Extra Heavy-Duty Battery Clamp
  • Category: Battery Clamps
  • Length: 6
  • Vinyl-insulated clad handles
  • Recommended for 4 through 2 Ga. battery cable
  • Black insulated battery clamp also available
  • Heavy-duty tension spring gives positive connection on front and sides
  • Vinyl insulation is highly resistant to oil, acid, abrasion, chemicals, and ozone
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31928 32934 36305 32931 31946 36375 30945 51 31918 36065 31919 32916
Product Name Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe Crystal Clear Heat Shrink Ring Terminal 32934, 12-10 Ga., 3/8" inch, Yellow Striped Crimpable Battery Lug 36305, Negative Post, Straight, 1 Ga. Crystal Clear Heat Shrink Ring Terminal 32931, 12-10 Ga., #10, Yellow Stripe Lead Free Sealed Crimp & Solder Ring Terminal, 31946, 16-14 Ga., 3/8" Stud Size Tin-plated Stackable Battery Lug 36375, 3/8" Stud, 2/0 Ga. 30945 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 5/16" Stud Size East Penn 06138 Extra Heavy-Duty Battery Clamp, 600A, Black Insulated Handles Male Heat Shrink 30918 .250" Disconnect, 16-14 Ga., Blue Standard Copper Eyelet Battery Cable Lug, 2 Ga., 1/4" Stud, Unplated Female Heat Shrink 31919 .250" Disconnect, 16-14 Ga., Blue 32916 Crystal Clear Heat Shrink Female Quick Disconnect, 12-10 Ga., Yellow Stripe
Terminal Type Ring Terminal Ring Terminal Battery Terminal; Wire Lug Ring Terminal Ring Terminal Battery Terminal; Wire Lug Ring Terminal Battery Terminal Battery Terminal; Wire Lug Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2
Specs
Terminal Type Butt Terminal; Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Insulated
View Details
Tin-plated Stackable Battery Lug 36371, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 4 AWG
View Details
Crimpable Battery Lug 36300, Universal Post, Straight, 6 Ga. - 36300 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Tin-plated Stackable Battery Lug 36376, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

> AWG 0 3/0 Gauge
View Details