Extra Heavy Duty Tinned Copper Eyelet 36351
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 5/16
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Extra Heavy Duty Tinned Copper Eyelet 36351
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 5/16
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36351, 5/16 Stud, 4 Ga., Gray
36351
Extra Heavy Duty Tinned Copper Eyelet 36351, 5/16 Stud, 4 Ga., Gray
36351
Extra Heavy Duty Tinned Copper Eyelet 36351
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 5/16
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36351
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 5/16
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36351
Product Name
Extra Heavy Duty Tinned Copper Eyelet 36351, 5/16 Stud, 4 Ga., Gray