Waytek, Inc. Standard Tinned Copper Eyelet 36463, 4 Ga., 3/8 Stud 19164-0044

Description
Standard Tinned Copper Eyelet 36463 Category: Eyelets Stud Size: 3/8 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet
Description
Standard Tinned Copper Eyelet 36463 Category: Eyelets Stud Size: 3/8 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tinned Copper Eyelet 36463, 4 Ga., 3/8 Stud - 36463 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36463, 4 Ga., 3/8 Stud
36463
Standard Tinned Copper Eyelet 36463, 4 Ga., 3/8 Stud 36463
Standard Tinned Copper Eyelet 36463 Category: Eyelets Stud Size: 3/8 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36463
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36061, Bare Copper, 4 Ga., 1/4
Chanhassen, MN, United States
Standard Eyelet 36061, Bare Copper, 4 Ga., 1/4" Stud
36061
Standard Eyelet 36061, Bare Copper, 4 Ga., 1/4" Stud 36061
Standard Eyelet 36061 Category: Eyelets Stud Size: 1/4 Wire Gauge 4 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36061
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36411, 1 Ga., 5/16 Stud - 36411 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36411, 1 Ga., 5/16 Stud
36411
Standard Tinned Copper Eyelet 36411, 1 Ga., 5/16 Stud 36411
Standard Tinned Copper Eyelet 36411 Category: Eyelets Stud Size: 5/16 Wire Gauge 1 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36411
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 1 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36481, 8 Ga., 1/4 Stud - 36481 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36481, 8 Ga., 1/4 Stud
36481
Standard Tinned Copper Eyelet 36481, 8 Ga., 1/4 Stud 36481
Standard Tinned Copper Eyelet 36481 Category: Eyelets Stud Size: 1/4 Wire Gauge 8 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36481
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 8 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36473, 6 Ga., 3/8 Stud - 36473 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36473, 6 Ga., 3/8 Stud
36473
Standard Tinned Copper Eyelet 36473, 6 Ga., 3/8 Stud 36473
Standard Tinned Copper Eyelet 36473 Category: Eyelets Stud Size: 3/8 Wire Gauge 6 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36473
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36471, 6 Ga., 1/4 Stud - 36471 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36471, 6 Ga., 1/4 Stud
36471
Standard Tinned Copper Eyelet 36471, 6 Ga., 1/4 Stud 36471
Standard Tinned Copper Eyelet 36471 Category: Eyelets Stud Size: 1/4 Wire Gauge 6 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36471
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36402, 2 Ga., 3/8 Stud - 36402 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36402, 2 Ga., 3/8 Stud
36402
Standard Tinned Copper Eyelet 36402, 2 Ga., 3/8 Stud 36402
Standard Tinned Copper Eyelet 36402 Category: Eyelets Stud Size: 3/8 Wire Gauge 2 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36402
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 2 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36063, Bare Copper, 4 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36063, Bare Copper, 4 Ga., 3/8" Stud
36063
Standard Eyelet 36063, Bare Copper, 4 Ga., 3/8" Stud 36063
Standard Eyelet 36063 Category: Eyelets Stud Size: 3/8 Wire Gauge 4 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36063
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36022, Bare Copper, 1/0 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36022, Bare Copper, 1/0 Ga., 3/8" Stud
36022
Standard Eyelet 36022, Bare Copper, 1/0 Ga., 3/8" Stud 36022
Standard Eyelet 36022 Category: Eyelets Stud Size: 3/8 Wire Gauge 1/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36022
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 1/0 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36002, Bare Copper, 2 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36002, Bare Copper, 2 Ga., 3/8" Stud
36002
Standard Eyelet 36002, Bare Copper, 2 Ga., 3/8" Stud 36002
Standard Eyelet 36002 Category: Eyelets Stud Size: 3/8 Wire Gauge 2 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36002
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 2 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36062, Bare Copper, 4 Ga., 5/16
Chanhassen, MN, United States
Standard Eyelet 36062, Bare Copper, 4 Ga., 5/16" Stud
36062
Standard Eyelet 36062, Bare Copper, 4 Ga., 5/16" Stud 36062
Standard Eyelet 36062 Category: Eyelets Stud Size: 5/16 Wire Gauge 4 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36062
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36421, 1/0 Ga., 5/16 Stud - 36421 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36421, 1/0 Ga., 5/16 Stud
36421
Standard Tinned Copper Eyelet 36421, 1/0 Ga., 5/16 Stud 36421
Standard Tinned Copper Eyelet 36421 Category: Eyelets Stud Size: 5/16 Wire Gauge 1/0 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36421
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 1/0 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36472, 6 Ga., 5/16 Stud - 36472 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36472, 6 Ga., 5/16 Stud
36472
Standard Tinned Copper Eyelet 36472, 6 Ga., 5/16 Stud 36472
Standard Tinned Copper Eyelet 36472 Category: Eyelets Stud Size: 5/16 Wire Gauge 6 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36472
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Extra Heavy Duty Tinned Copper Eyelet 36360, 1/2 Stud, 2/0 Ga., Orange - 36360 - Waytek, Inc.
Chanhassen, MN, United States
Extra Heavy Duty Tinned Copper Eyelet 36360, 1/2 Stud, 2/0 Ga., Orange
36360
Extra Heavy Duty Tinned Copper Eyelet 36360, 1/2 Stud, 2/0 Ga., Orange 36360
Extra Heavy Duty Tinned Copper Eyelet 36360 Category: Eyelets Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets Electro-tin plated to prevent oxidation and corrosion Extra Heavy Duty Wire Gauge 2/0 Stud Size: 1/2 Tool Die Codes: Orange Chamfered barrel aids cable insulation
  • Extra Heavy Duty Tinned Copper Eyelet 36360
  • Category: Eyelets
  • Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
  • Electro-tin plated to prevent oxidation and corrosion
  • Extra Heavy Duty
  • Wire Gauge 2/0
  • Stud Size: 1/2
  • Tool Die Codes: Orange
  • Chamfered barrel aids cable insulation
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36462, 4 Ga., 5/16 Stud - 36462 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36462, 4 Ga., 5/16 Stud
36462
Standard Tinned Copper Eyelet 36462, 4 Ga., 5/16 Stud 36462
Standard Tinned Copper Eyelet 36462 Category: Eyelets Stud Size: 5/16 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36462
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36461, 4 Ga., 1/4 Stud - 36461 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36461, 4 Ga., 1/4 Stud
36461
Standard Tinned Copper Eyelet 36461, 4 Ga., 1/4 Stud 36461
Standard Tinned Copper Eyelet 36461 Category: Eyelets Stud Size: 1/4 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36461
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 4 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36400, 2 Ga., 1/4 Stud - 36400 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36400, 2 Ga., 1/4 Stud
36400
Standard Tinned Copper Eyelet 36400, 2 Ga., 1/4 Stud 36400
Standard Tinned Copper Eyelet 36400 Category: Eyelets Solid electrolytic copper eyelets Wire Gauge is stamped on the terminal Meets UL requirements Wire Gauge 2 Stud Size: 1/4
  • Standard Tinned Copper Eyelet 36400
  • Category: Eyelets
  • Solid electrolytic copper eyelets
  • Wire Gauge is stamped on the terminal
  • Meets UL requirements
  • Wire Gauge 2
  • Stud Size: 1/4
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 36463
Product Name Standard Tinned Copper Eyelet 36463, 4 Ga., 3/8 Stud
Unlock Full Specs
to access all available technical data

Similar Products