Waytek, Inc. Standard Eyelet 36032, Bare Copper, 2/0 Ga., 3/8" Stud 15324982

Description
Standard Eyelet 36032 Category: Eyelets Stud Size: 3/8 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet
Description
Standard Eyelet 36032 Category: Eyelets Stud Size: 3/8 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Eyelet 36032, Bare Copper, 2/0 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36032, Bare Copper, 2/0 Ga., 3/8" Stud
36032
Standard Eyelet 36032, Bare Copper, 2/0 Ga., 3/8" Stud 36032
Standard Eyelet 36032 Category: Eyelets Stud Size: 3/8 Wire Gauge 2/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36032
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 2/0 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36083, Bare Copper, 8 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36083, Bare Copper, 8 Ga., 3/8" Stud
36083
Standard Eyelet 36083, Bare Copper, 8 Ga., 3/8" Stud 36083
Standard Eyelet 36083 Category: Eyelets Stud Size: 3/8 Wire Gauge 8 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36083
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 8 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Tinned Copper Eyelet 36812, 45 Degree Bend, 3/8 Stud, 1 Ga. - 36812 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 36812, 45 Degree Bend, 3/8 Stud, 1 Ga.
36812
Tinned Copper Eyelet 36812, 45 Degree Bend, 3/8 Stud, 1 Ga. 36812
Tinned Copper Eyelet 36812 Category: Eyelets Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 1 Stud Size: 3/8
  • Tinned Copper Eyelet 36812
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 1
  • Stud Size: 3/8
Supplier's Site Datasheet
Standard Eyelet 36072, Bare Copper, 6 Ga., 5/16
Chanhassen, MN, United States
Standard Eyelet 36072, Bare Copper, 6 Ga., 5/16" Stud
36072
Standard Eyelet 36072, Bare Copper, 6 Ga., 5/16" Stud 36072
Standard Eyelet 36072 Category: Eyelets Stud Size: 5/16 Wire Gauge 6 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36072
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36052, Bare Copper, 4/0 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36052, Bare Copper, 4/0 Ga., 3/8" Stud
36052
Standard Eyelet 36052, Bare Copper, 4/0 Ga., 3/8" Stud 36052
Standard Eyelet 36052 Category: Eyelets Stud Size: 3/8 Wire Gauge 4/0 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36052
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 4/0 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Tinned Copper Eyelet 35842, 90 Degree Bend, 3/0 Ga., 3/8 Stud - 35842 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 35842, 90 Degree Bend, 3/0 Ga., 3/8 Stud
35842
Tinned Copper Eyelet 35842, 90 Degree Bend, 3/0 Ga., 3/8 Stud 35842
Tinned Copper Eyelet 35842 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 3/0 Stud Size: 3/8
  • Tinned Copper Eyelet 35842
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • 90 degree bend
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 3/0
  • Stud Size: 3/8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 36032
Product Name Standard Eyelet 36032, Bare Copper, 2/0 Ga., 3/8" Stud
Unlock Full Specs
to access all available technical data

Similar Products