Waytek, Inc. Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., 3/8" Stud, Red Stripe 32936

Description
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger sealLong ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal
Request a Quote Datasheet
Description
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger sealLong ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., 3/8
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., 3/8" Stud, Red Stripe
32936
Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., 3/8" Stud, Red Stripe 32936
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger sealLong ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal

Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination.

  • Crystal Clear Heat Shrink Ring Terminal
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides a stronger sealLong ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seem barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Adhesive lined heat shrink tubing provides optimal clarity for visual inspection
  • Ensures a waterproof seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32936
Product Name Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., 3/8" Stud, Red Stripe
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lead Battery Lug 36115 for Negative Post, 5/16
Specs
Terminal Type Battery Terminal; Wire Lug
Material

Lead Material

View Details
Crimpable Battery Lug 36346, Positive Post, Right Elbow, 3/0 Ga. - 36346 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Crimpable Battery Lug 36336, Positive Post, Left Elbow, 3/0 Ga. - 36336 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Ring Terminal 16-14 GA., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details