Waytek, Inc. 30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe 19164-0050

Description
30936 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Gauge 22-18Ga. Stud Size: #10 Color: Red Stripe Longer neck on spade terminals Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
30936 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Gauge 22-18Ga. Stud Size: #10 Color: Red Stripe Longer neck on spade terminals Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe - 30936 - Waytek, Inc.
Chanhassen, MN, United States
30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe
30936
30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe 30936
30936 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Gauge 22-18Ga. Stud Size: #10 Color: Red Stripe Longer neck on spade terminals Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 30936 Crystal Clear Heat Shrink Spade Connector
  • Category: Spade Terminals
  • Gauge 22-18Ga.
  • Stud Size: #10
  • Color: Red Stripe
  • Longer neck on spade terminals
  • Crystal Clear waterproof insulation allows for indisputable inspection of wire
  • Color-coded stripes provide alignment for tool to crimp
  • Color-coded stripes identify wire Gauge size to be used with connector
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
32937 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #10 Stud, Yellow Stripe - 32937 - Waytek, Inc.
Chanhassen, MN, United States
32937 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #10 Stud, Yellow Stripe
32937
32937 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #10 Stud, Yellow Stripe 32937
32937 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 12-10Ga. Stud Size: #10 Color: Yellow Stripe Longer neck on spade terminals Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 32937 Crystal Clear Heat Shrink Spade Connector
  • Category: Spade Terminals
  • Insulation Material: Clear PVC Heat Shrink
  • Gauge 12-10Ga.
  • Stud Size: #10
  • Color: Yellow Stripe
  • Longer neck on spade terminals
  • Crystal Clear waterproof insulation allows for indisputable inspection of wire
  • Color-coded stripes provide alignment for tool to crimp
  • Color-coded stripes identify wire Gauge size to be used with connector
  • 45 degree barrel assures that wire seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Male Heat Shrink 32918 .250
Chanhassen, MN, United States
Male Heat Shrink 32918 .250" Disconnect, 12-10 Ga., Yellow
32918
Male Heat Shrink 32918 .250" Disconnect, 12-10 Ga., Yellow 32918
Male Heat Shrink 32918 .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Tin-plated copper
  • Male Heat Shrink 32918 .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Tin-plated copper
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 30936 32937 32918
Product Name 30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe 32937 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #10 Stud, Yellow Stripe Male Heat Shrink 32918 .250" Disconnect, 12-10 Ga., Yellow
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 16-14 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Heat Shrink Ring Terminal 31926, 16-14 Ga., #10 Stud Size - 31926 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal, 22-18 Ga., #8 Stud Size, Non-Insulated - 37374 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Ring Terminal, 6 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details