Waytek, Inc. 30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe 19164-0013

Description
30911 Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
30911 Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe - 30911 - Waytek, Inc.
Chanhassen, MN, United States
30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe
30911
30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe 30911
30911 Crystal Clear Heat Shrink Ring Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 30911 Crystal Clear Heat Shrink Ring Terminal
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Crystal Clear Heat Shrink Ring Terminal 31932, 16-14 Ga., 5/16
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 31932, 16-14 Ga., 5/16" Stud, Blue Stripe
31932
Crystal Clear Heat Shrink Ring Terminal 31932, 16-14 Ga., 5/16" Stud, Blue Stripe 31932
Crystal Clear Heat Shrink Ring Terminal 31932 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 31932
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contract and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Crystal Clear Heat Shrink 31914 Male Quick Disconnect, 16-14 Ga., Blue Stripe - 31914 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink 31914 Male Quick Disconnect, 16-14 Ga., Blue Stripe
31914
Crystal Clear Heat Shrink 31914 Male Quick Disconnect, 16-14 Ga., Blue Stripe 31914
Crystal Clear Heat Shrink 31914 Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • Crystal Clear Heat Shrink 31914 Male Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet
30918 Male Heat Shrink .250
Chanhassen, MN, United States
30918 Male Heat Shrink .250" Disconnect, 22-18 Ga., Red
30918
30918 Male Heat Shrink .250" Disconnect, 22-18 Ga., Red 30918
30918 Male Heat Shrink .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Material: Tin-plated copper
  • 30918 Male Heat Shrink .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Material: Tin-plated copper
Supplier's Site Datasheet
32917 Crystal Clear Heat Shrink Male Quick Disconnect, 12-10 Ga., Yellow Stripe - 32917 - Waytek, Inc.
Chanhassen, MN, United States
32917 Crystal Clear Heat Shrink Male Quick Disconnect, 12-10 Ga., Yellow Stripe
32917
32917 Crystal Clear Heat Shrink Male Quick Disconnect, 12-10 Ga., Yellow Stripe 32917
32917 Crystal Clear Heat Shrink Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • 32917 Crystal Clear Heat Shrink Male Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet
Crystal Clear Heat Shrink 31917 Female Quick Disconnect, 16-14 Ga., Blue Stripe - 31917 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink 31917 Female Quick Disconnect, 16-14 Ga., Blue Stripe
31917
Crystal Clear Heat Shrink 31917 Female Quick Disconnect, 16-14 Ga., Blue Stripe 31917
Crystal Clear Heat Shrink 31917 Female Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • Crystal Clear Heat Shrink 31917 Female Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet
30919 Female Heat Shrink .250
Chanhassen, MN, United States
30919 Female Heat Shrink .250" Disconnect, 22-18 Ga., Red
30919
30919 Female Heat Shrink .250" Disconnect, 22-18 Ga., Red 30919
30919 Female Heat Shrink .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Material: Tin-plated brass
  • 30919 Female Heat Shrink .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Material: Tin-plated brass
Supplier's Site Datasheet
Female Heat Shrink 32919 .250
Chanhassen, MN, United States
Female Heat Shrink 32919 .250" Disconnect, 12-10 Ga., Yellow
32919
Female Heat Shrink 32919 .250" Disconnect, 12-10 Ga., Yellow 32919
Female Heat Shrink 32919 .250 Disconnect Category: Quick Disconnects Provides extra protection against short circuits Used as connectors when mated Tin-plated brass
  • Female Heat Shrink 32919 .250 Disconnect
  • Category: Quick Disconnects
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Tin-plated brass
Supplier's Site Datasheet
30937 Crystal Clear Heat Shrink Female Quick Disconnect, 22-18 Ga., Red Stripe - 30937 - Waytek, Inc.
Chanhassen, MN, United States
30937 Crystal Clear Heat Shrink Female Quick Disconnect, 22-18 Ga., Red Stripe
30937
30937 Crystal Clear Heat Shrink Female Quick Disconnect, 22-18 Ga., Red Stripe 30937
30937 Crystal Clear Heat Shrink Female Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp next to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • 30937 Crystal Clear Heat Shrink Female Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp next to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 30911 31932 31914 30918 32917 31917 30919 32919 30937
Product Name 30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe Crystal Clear Heat Shrink Ring Terminal 31932, 16-14 Ga., 5/16" Stud, Blue Stripe Crystal Clear Heat Shrink 31914 Male Quick Disconnect, 16-14 Ga., Blue Stripe 30918 Male Heat Shrink .250" Disconnect, 22-18 Ga., Red 32917 Crystal Clear Heat Shrink Male Quick Disconnect, 12-10 Ga., Yellow Stripe Crystal Clear Heat Shrink 31917 Female Quick Disconnect, 16-14 Ga., Blue Stripe 30919 Female Heat Shrink .250" Disconnect, 22-18 Ga., Red Female Heat Shrink 32919 .250" Disconnect, 12-10 Ga., Yellow 30937 Crystal Clear Heat Shrink Female Quick Disconnect, 22-18 Ga., Red Stripe
Terminal Type Ring Terminal Ring Terminal Ferrule Terminal Ferrule Terminal Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2
Specs
Terminal Type Butt Terminal; Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Insulated
View Details
Lead Battery Lug 36115 for Negative Post, 5/16
Specs
Terminal Type Battery Terminal; Wire Lug
Material

Lead Material

View Details
Ring Terminal, 22-18 Ga., #8 Stud Size, Non-Insulated - 37374 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Ring Terminal, 22-18 Ga., #10 Stud Size, Vinyl Insulated - 37398 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details