Wayne Kerr Electronics DC Power Supply PSH6018

Description
The PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply.
Datasheet
Description
The PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH6018 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH6018
DC Power Supply PSH6018
The PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply.

The PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply from Wayne Kerr.

Features:

  • Wide input Voltage Range and High Power Factor
  • High Efficiency
  • Constant Voltage and Constant Current Operation
  • Over Voltage, Over Current and Over Temperature Protection
  • Remote Control
  • Output On/Off Control
  • Self-Test and Software Calibration
  • LCD Display
  • Built-in Buzzer Alarm
  • RS-232 Interface fitted as standard

The Wayne Kerr PSH6018 is a 60 V, 18 A, 1.08 kW dc power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH6018
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227738 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details