Wayne Kerr Electronics Programmable AC/DC Power Source KP3000GS

Description
KP3000GS is the Multifunctional Single-Phase AC/DC Power Source. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power. Output Capacity: AC 3kVA, DC 3kW Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc) Output Frequency: 1Hz to 550Hz Multifunctional Single-Phase Model. Functions for various applications:Measure ment functions Current limiter (peak value and RMS value) Remote sensing, AGC, Auto Cal Sequence function Simulation functions (AC line simulation) RS-232, USB, GPIB(Option), external control I/O
Description
KP3000GS is the Multifunctional Single-Phase AC/DC Power Source. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power. Output Capacity: AC 3kVA, DC 3kW Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc) Output Frequency: 1Hz to 550Hz Multifunctional Single-Phase Model. Functions for various applications:Measure ment functions Current limiter (peak value and RMS value) Remote sensing, AGC, Auto Cal Sequence function Simulation functions (AC line simulation) RS-232, USB, GPIB(Option), external control I/O

Suppliers

Company
Product
Description
Supplier Links
Programmable AC/DC Power Source - KP3000GS - Wayne Kerr Electronics
Woburn, MA, USA
Programmable AC/DC Power Source
KP3000GS
Programmable AC/DC Power Source KP3000GS
KP3000GS is the Multifunctional Single-Phase AC/DC Power Source. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power. Output Capacity: AC 3kVA, DC 3kW Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc) Output Frequency: 1Hz to 550Hz Multifunctional Single-Phase Model. Functions for various applications:Measure ment functions Current limiter (peak value and RMS value) Remote sensing, AGC, Auto Cal Sequence function Simulation functions (AC line simulation) RS-232, USB, GPIB(Option), external control I/O

KP3000GS is the Multifunctional Single-Phase AC/DC Power Source. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power.

  • Output Capacity: AC 3kVA, DC 3kW
  • Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V
  • Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc)
  • Output Frequency: 1Hz to 550Hz
  • Multifunctional Single-Phase Model.
  • Functions for various applications:Measurement functions
    Current limiter (peak value and RMS value)
    Remote sensing, AGC, Auto Cal
    Sequence function
    Simulation functions (AC line simulation)
  • RS-232, USB, GPIB(Option), external control I/O
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category AC Power Sources
Product Number KP3000GS
Product Name Programmable AC/DC Power Source
AC Output Voltage 0.0 to 155.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
Output Frequency 0.0200 to 0.4000 MHz
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
Number of Outputs 2 to 4 #
View Details
AC Source - CW801M - ValueTronics International, Inc.
AMETEK Programmable Power
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Features Power Factor Correction
Applications Industrial, engineering, academic and laboratory applications
View Details