Wayne Kerr Electronics Programmable AC/DC Power Source EC1000SA

Description
The EC1000SA provides not only a stable power supply (AC1kVA, DC1 kW), but also the necessary functions for power supply testing, such as measurement, current limiter and sequence functions. EC1000SA covers various applications as a power source for testing a wide range of fields, such as home appliances, electronic components, and automobiles, and as a stabilized power source in laboratories as well. Output Capacity: AC 1kVA, DC 1kW Output Voltage: AC 0 to 155V / 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 10A (100Vrms) / 5A (200Vrms), DC 10A (100Vdc) / DC 5A (200Vdc) Output Frequency: 1Hz to 550Hz Max. Peak Current: 4 times Measurement Functions: Voltage, current, power, frequency, power factor, CF and harmonic current Control software: Logging, sequence editing, and creation of arbitrary waveforms Universal outlet and worldwide power supply input (AC 90V to AC 250V)
Description
The EC1000SA provides not only a stable power supply (AC1kVA, DC1 kW), but also the necessary functions for power supply testing, such as measurement, current limiter and sequence functions. EC1000SA covers various applications as a power source for testing a wide range of fields, such as home appliances, electronic components, and automobiles, and as a stabilized power source in laboratories as well. Output Capacity: AC 1kVA, DC 1kW Output Voltage: AC 0 to 155V / 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 10A (100Vrms) / 5A (200Vrms), DC 10A (100Vdc) / DC 5A (200Vdc) Output Frequency: 1Hz to 550Hz Max. Peak Current: 4 times Measurement Functions: Voltage, current, power, frequency, power factor, CF and harmonic current Control software: Logging, sequence editing, and creation of arbitrary waveforms Universal outlet and worldwide power supply input (AC 90V to AC 250V)

Suppliers

Company
Product
Description
Supplier Links
Programmable AC/DC Power Source - EC1000SA - Wayne Kerr Electronics
Woburn, MA, USA
Programmable AC/DC Power Source
EC1000SA
Programmable AC/DC Power Source EC1000SA
The EC1000SA provides not only a stable power supply (AC1kVA, DC1 kW), but also the necessary functions for power supply testing, such as measurement, current limiter and sequence functions. EC1000SA covers various applications as a power source for testing a wide range of fields, such as home appliances, electronic components, and automobiles, and as a stabilized power source in laboratories as well. Output Capacity: AC 1kVA, DC 1kW Output Voltage: AC 0 to 155V / 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 10A (100Vrms) / 5A (200Vrms), DC 10A (100Vdc) / DC 5A (200Vdc) Output Frequency: 1Hz to 550Hz Max. Peak Current: 4 times Measurement Functions: Voltage, current, power, frequency, power factor, CF and harmonic current Control software: Logging, sequence editing, and creation of arbitrary waveforms Universal outlet and worldwide power supply input (AC 90V to AC 250V)

The EC1000SA provides not only a stable power supply (AC1kVA, DC1 kW), but also the necessary functions for power supply testing, such as measurement, current limiter and sequence functions. EC1000SA covers various applications as a power source for testing a wide range of fields, such as home appliances, electronic components, and automobiles, and as a stabilized power source in laboratories as well.

  • Output Capacity: AC 1kVA, DC 1kW
  • Output Voltage: AC 0 to 155V / 0 to 310V, DC -220V to +220V / -440V to +440V
  • Output Current: AC 10A (100Vrms) / 5A (200Vrms), DC 10A (100Vdc) / DC 5A (200Vdc)
  • Output Frequency: 1Hz to 550Hz
  • Max. Peak Current: 4 times
  • Measurement Functions: Voltage, current, power, frequency, power factor, CF and harmonic current
  • Control software: Logging, sequence editing, and creation of arbitrary waveforms
  • Universal outlet and worldwide power supply input (AC 90V to AC 250V)
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category AC Power Sources
Product Number EC1000SA
Product Name Programmable AC/DC Power Source
AC Output Voltage 0.0 to 155.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Features Power Factor Correction
Applications Industrial, engineering, academic and laboratory applications
View Details
AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
Output Frequency 0.0200 to 0.4000 MHz
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
Number of Outputs 2 to 4 #
View Details