The QPD0030 is a 45W (P3dB) unmatched discrete GaN on SiC HEMT which operates from DC to 5GHz on a 48V supply rail. It is ideally suited for basestation, radar and communications applications and can support both CW and pulsed mode of operations.
The QPD0030 can be used in Doherty architecture for the final stage of a base station power amplifier for small cell, microcell, and active antenna systems. The QPD0030 can also be used as a driver in a microcell base station power amplifier.
The device is housed in an industry-standard 4 x 3 mm surface mount QFN package.
Lead-free and ROHS compliant.
Evaluation boards are available upon request.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | QPD0030 |
| Product Name | DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor |