Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
WAVEPIA CO., LTD.
WPGM0911025M -- RF & MW POWER AMPLIFIER
WAVEPIA Co., Ltd.
RF & MW Power Amplifier
WPGM0911025M
Description
9 - 11GHz 25W GaN MMIC PA
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
9 - 11GHz 25W GaN MMIC PA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGM0911025M
RF & MW Power Amplifier
WPGM0911025M
9 - 11GHz 25W GaN MMIC PA
9 - 11GHz 25W GaN MMIC PA
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Amplifiers
Product Number
WPGM0911025M
Product Name
RF & MW Power Amplifier
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Preamplifier
PAM-0101
Specs
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Mini-Circuits
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA3-83LNW+
Specs
Amplifier Type
Power Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
4
suppliers
Marki Microwave LLC
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier
AMM-7473PC
Specs
Frequency Range
400 to 26500 MHz
Package Type
Connectorized; connectorized
View Details
Skyworks Solutions, Inc.
1.93 - 1.995 GHz Infrastructure Small-Cell Power Amplifier Module
AWB7223
Specs
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
1930 to 1995 MHz
View Details