WAVEPIA Co., Ltd. RF & MW LNA WPAM3133LNA

Description
31 - 33GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
31 - 33GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM3133LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM3133LNA
RF & MW LNA WPAM3133LNA
31 - 33GHz GaAs MMIC LNA Bare Die

31 - 33GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM3133LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 31000 to 33000 MHz
Maximum Gain 24.2 dB
Noise Figure 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details