WAVEPIA Co., Ltd. RF & MW LNA WPAM1517LNA

Description
15 - 17GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
15 - 17GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM1517LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM1517LNA
RF & MW LNA WPAM1517LNA
15 - 17GHz GaAs MMIC LNA Bare Die

15 - 17GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM1517LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 15000 to 17000 MHz
Maximum Gain 23.1 dB
Noise Figure 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LNW+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers