WAVEPIA Co., Ltd. RF & MW LNA WPAM0711LNA

Description
7 - 11GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
7 - 11GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM0711LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM0711LNA
RF & MW LNA WPAM0711LNA
7 - 11GHz GaAs MMIC LNA Bare Die

7 - 11GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM0711LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 11000 MHz
Maximum Gain 27.9 dB
Noise Figure 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers