Watts Stubout Elbow with Eared Strap 8 in. WPSB-F

Description
3/4 in. CF x 3/4 in. Nom. Stubout Elbow w/Eared Strap 8 in.
Datasheet
Description
3/4 in. CF x 3/4 in. Nom. Stubout Elbow w/Eared Strap 8 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stubout Elbow with Eared Strap 8 in. - WPSB-F - Watts
North Andover, MA, USA
Stubout Elbow with Eared Strap 8 in.
WPSB-F
Stubout Elbow with Eared Strap 8 in. WPSB-F
3/4 in. CF x 3/4 in. Nom. Stubout Elbow w/Eared Strap 8 in.

3/4 in. CF x 3/4 in. Nom. Stubout Elbow w/Eared Strap 8 in.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPSB-F
Product Name Stubout Elbow with Eared Strap 8 in.
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034623 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Polyamide PG Thread Reducers - 7005311 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Adapters & Fittings - MAIN Couplings - SWP x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x NPTF Couplings
Material Steel; Stainless
View Details
Fittings - Saddles - 193132466 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details