Main Manufacturing Products, Inc. produces socket weld pipe x NPTF couplings made of low carbon steel, designed for connecting pipe systems with NPTF threaded ends. The couplings are available in sizes from 1/2 to 2 inches, with varying dimensions for length, outer diameter, and weight as specified by model number. The product line includes multiple sizes with standardized thread pitch and dimensions for each nominal pipe size, ensuring compatibility with NPTF fittings. Construction is intended for high-pressure fluid transfer applications, with pressure ratings limited by the lower of the flange pad or fitting capability. Package style is socket weld with threaded connection. Physical dimensions and weights vary by size, with example weights ranging from 0.8 to 6.2 pounds depending on size.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
| MAIN Manufacturing Products, Inc. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | SWP x NPTF Couplings |
| Product Name | Adapters & Fittings - MAIN Couplings |
| Fitting Type | Reducer Fitting (optional feature); Coupling Fitting |