Festo Corporation Manifold MHA2-PR8-5-M5

Description
manifold block MHA2-PR8-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHA2-PR8-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA2-PR8-5-M5 - Festo Corporation
Islandia, NY, United States
manifold block MHA2-PR8-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHA2-PR8-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA2-PR8-5-M5
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Rotary distributor - GF-1/8-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 129 GPM (490 L/min)
View Details
Pneumatic Manifold - 15143841 - Radwell International
Specs
Application Gas
View Details
Connection block - CPE10-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details