LFWP19B-06PB: 3/8 in. CF x 3/8 in. CF - Lead Free*
LFWP19B-08PB: 1/2 in. CF x 1/2 in. CF - Lead Free*
LFWP19B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free*
LFWP19B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free*
LFWP19B-16PB: 1 in. CF x 1 in. CF - Lead Free*
LFWP19B-20PB: 1-1/4 in. CF x 1-1/4 in. CF - Lead Free*
LFWP19B-2424PB: 1-1/2 in. CF x 1-1/2 in. CF - Lead Free*
LFWP19B-3232PB: 2 in. CF x 2 in. CF - Lead Free*
| Watts | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | LFWP19B |
| Product Name | Lead Free CrimpRing™ Elbows - Crimp x Crimp |
| Fitting Type | Elbow Fitting; Coupling Fitting |