Tank port adapters with O-ring boss (ORB) threads in SAE J1926 configuration made from low carbon steel, available in sizes from -4 to -32, with body dimensions ranging from 1.25 to 2.00 inches in length, 1.00 to 3.50 inches in width, and 0.73 to 2.98 inches in height, and weight from 0.2 to 2.6 pounds. Each adapter features a threaded port matched to the size, with common thread pitches against standard SAE ORB sizes.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
| MAIN Manufacturing Products, Inc. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | O-Ring Boss Threaded |
| Product Name | Adapters & Fittings - Tank Port Adapters |
| Fitting Type | Adapter Fitting; Reducer Fitting (optional feature) |