Shanghai Thinktank Process Management Co., Ltd API Globe Valve

Description
Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our API Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK API Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Globe Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 11 Bonnet A216WCB 2 Disc F304 12 Packing Graphite 3 Stem F304 13 Packing gland 1025 4 Split loop SS304 14 Stem nut QT400-15 5 Disc cover F304 15 Handwheel A216WCB 6 Nut A194 2H 16 Lock nut 1025 7 Stud bolt A193 B7 17 Key 1045 8 Gasket 304+Flexible graphite 18 Oil nipple H62 9 Bellows cover SS304 19 Spacer 1025 10 Bellows assembly SS304 20 Locating pin 1045 API Globe Valve Dimensions SIze Inch DN LRF LBW D D1 b Z-φd A B H W 150Lb 2 50 203 203 150 120.5 14 4-19 60 52 368 200 21/2 65 216 216 180 139.5 16 4-19 75 63 687 200 3 80 241 241 190 152.5 17.5 8-19 91 78 410 250 4 100 292 292 230 190.5 22 8-22 117 102 454 250 5 125 356 356 255 216 22 8-22 144 128 455 355 6 150 400 400 280 241.5 24 8-22 172 154 540 355 8 200 495 495 345 298.5 27 8-22 223 203 650 450 10 250 622 622 405 362 28.6 12-25 278 255 800 450 12 300 698 698 485 432 30 12-25 329 305 1230 500 14 350 787 787 535 476 33.4 12-25 362 337 1450 600 16 400 914 914 595 540 35 16-29 413 387 1645 600 300Lb 2 50 267 267 165 127 21 8-19 60 52 399 200 21/2 65 292 292 190 149.4 24 8-22 75 63 438 250 3 80 318 318 210 168.1 27 8-22 91 78 464 280 4 100 356 356 255 200.2 30 8-22 117 102 565 350 5 125 400 400 280 235 33 8-22 144 128 614 400 6 150 444 444 320 269.7 35 12-22 172 154 717 450 8 200 559 559 380 330.2 40 12-25 223 203 930 450 10 250 622 622 445 387.4 46 16-29 278 255 1012 500 12 300 711 711 520 450.9 49 16-32 329 305 1231 500 SIze Inch DN LBW LRJ D D1 b Z-φd K P E F A B H W 600Lb 2 50 292 295 165 127 26 8-1 9 108 82.55 7.92 11.91 60 49 430 250 21/2 65 330 333 190 149.5 29 8-22 127 101.6 7.92 11.91 75 59 480 300 3 80 356 359 210 168 32 8-22 146 123.83 7.92 11.91 91 74 530 350 4 100 432 435 275 216 39 8-25 175 149.23 7.92 11.91 117 97 650 400 5 125 508 511 330 266.5 45 8-29 210 180.98 7.92 11.91 144 122 750 450 6 150 559 562 355 292 48 12-29 241 211.12 7.92 11.91 172 146 850 560 8 200 660 663 420 349 56 12-32 302 269.88 7.92 11.91 223 194 1050 640 10 250 787 790 510 432 64 16-35 356 323.85 7.92 11.91 278 243 1145 700 900Lb 2 50 368 371 215 165.1 38 8-25 124 95.25 7.92 11.91 60 49 540 320 21/2 65 419 422 245 190.5 41 8-29 137 107.95 7.92 11.91 75 59 669 400 3 80 381 384 340 190.5 38 8-29 156 123.83 7.92 11.91 91 74 689 450 4 100 457 460 290 235 45 8-32 181 149.23 7.92 11.91 117 97 755 500 5 125 559 562 350 279.4 51 8-35 216 180.98 7.92 11.91 144 122 795 500 6 150 610 613 380 317.5 56 12-32 241 211.12 7.92 11.91 172 146 950 600 8 200 737 740 470 393.7 64 12-38 308 269.88 7.92 11.91 223 194 1150 700 10 250 838 841 545 469.9 70 16-38 362 323.85 7.92 11.91 278 243 1350 800 Available Disc Types Special Design On Handwheel
Request a Quote
Description
Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our API Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK API Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Globe Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 11 Bonnet A216WCB 2 Disc F304 12 Packing Graphite 3 Stem F304 13 Packing gland 1025 4 Split loop SS304 14 Stem nut QT400-15 5 Disc cover F304 15 Handwheel A216WCB 6 Nut A194 2H 16 Lock nut 1025 7 Stud bolt A193 B7 17 Key 1045 8 Gasket 304+Flexible graphite 18 Oil nipple H62 9 Bellows cover SS304 19 Spacer 1025 10 Bellows assembly SS304 20 Locating pin 1045 API Globe Valve Dimensions SIze Inch DN LRF LBW D D1 b Z-φd A B H W 150Lb 2 50 203 203 150 120.5 14 4-19 60 52 368 200 21/2 65 216 216 180 139.5 16 4-19 75 63 687 200 3 80 241 241 190 152.5 17.5 8-19 91 78 410 250 4 100 292 292 230 190.5 22 8-22 117 102 454 250 5 125 356 356 255 216 22 8-22 144 128 455 355 6 150 400 400 280 241.5 24 8-22 172 154 540 355 8 200 495 495 345 298.5 27 8-22 223 203 650 450 10 250 622 622 405 362 28.6 12-25 278 255 800 450 12 300 698 698 485 432 30 12-25 329 305 1230 500 14 350 787 787 535 476 33.4 12-25 362 337 1450 600 16 400 914 914 595 540 35 16-29 413 387 1645 600 300Lb 2 50 267 267 165 127 21 8-19 60 52 399 200 21/2 65 292 292 190 149.4 24 8-22 75 63 438 250 3 80 318 318 210 168.1 27 8-22 91 78 464 280 4 100 356 356 255 200.2 30 8-22 117 102 565 350 5 125 400 400 280 235 33 8-22 144 128 614 400 6 150 444 444 320 269.7 35 12-22 172 154 717 450 8 200 559 559 380 330.2 40 12-25 223 203 930 450 10 250 622 622 445 387.4 46 16-29 278 255 1012 500 12 300 711 711 520 450.9 49 16-32 329 305 1231 500 SIze Inch DN LBW LRJ D D1 b Z-φd K P E F A B H W 600Lb 2 50 292 295 165 127 26 8-1 9 108 82.55 7.92 11.91 60 49 430 250 21/2 65 330 333 190 149.5 29 8-22 127 101.6 7.92 11.91 75 59 480 300 3 80 356 359 210 168 32 8-22 146 123.83 7.92 11.91 91 74 530 350 4 100 432 435 275 216 39 8-25 175 149.23 7.92 11.91 117 97 650 400 5 125 508 511 330 266.5 45 8-29 210 180.98 7.92 11.91 144 122 750 450 6 150 559 562 355 292 48 12-29 241 211.12 7.92 11.91 172 146 850 560 8 200 660 663 420 349 56 12-32 302 269.88 7.92 11.91 223 194 1050 640 10 250 787 790 510 432 64 16-35 356 323.85 7.92 11.91 278 243 1145 700 900Lb 2 50 368 371 215 165.1 38 8-25 124 95.25 7.92 11.91 60 49 540 320 21/2 65 419 422 245 190.5 41 8-29 137 107.95 7.92 11.91 75 59 669 400 3 80 381 384 340 190.5 38 8-29 156 123.83 7.92 11.91 91 74 689 450 4 100 457 460 290 235 45 8-32 181 149.23 7.92 11.91 117 97 755 500 5 125 559 562 350 279.4 51 8-35 216 180.98 7.92 11.91 144 122 795 500 6 150 610 613 380 317.5 56 12-32 241 211.12 7.92 11.91 172 146 950 600 8 200 737 740 470 393.7 64 12-38 308 269.88 7.92 11.91 223 194 1150 700 10 250 838 841 545 469.9 70 16-38 362 323.85 7.92 11.91 278 243 1350 800 Available Disc Types Special Design On Handwheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
API Globe Valve
Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our API Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK API Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Globe Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 11 Bonnet A216WCB 2 Disc F304 12 Packing Graphite 3 Stem F304 13 Packing gland 1025 4 Split loop SS304 14 Stem nut QT400-15 5 Disc cover F304 15 Handwheel A216WCB 6 Nut A194 2H 16 Lock nut 1025 7 Stud bolt A193 B7 17 Key 1045 8 Gasket 304+Flexible graphite 18 Oil nipple H62 9 Bellows cover SS304 19 Spacer 1025 10 Bellows assembly SS304 20 Locating pin 1045 API Globe Valve Dimensions SIze Inch DN LRF LBW D D1 b Z-φd A B H W 150Lb 2 50 203 203 150 120.5 14 4-19 60 52 368 200 21/2 65 216 216 180 139.5 16 4-19 75 63 687 200 3 80 241 241 190 152.5 17.5 8-19 91 78 410 250 4 100 292 292 230 190.5 22 8-22 117 102 454 250 5 125 356 356 255 216 22 8-22 144 128 455 355 6 150 400 400 280 241.5 24 8-22 172 154 540 355 8 200 495 495 345 298.5 27 8-22 223 203 650 450 10 250 622 622 405 362 28.6 12-25 278 255 800 450 12 300 698 698 485 432 30 12-25 329 305 1230 500 14 350 787 787 535 476 33.4 12-25 362 337 1450 600 16 400 914 914 595 540 35 16-29 413 387 1645 600 300Lb 2 50 267 267 165 127 21 8-19 60 52 399 200 21/2 65 292 292 190 149.4 24 8-22 75 63 438 250 3 80 318 318 210 168.1 27 8-22 91 78 464 280 4 100 356 356 255 200.2 30 8-22 117 102 565 350 5 125 400 400 280 235 33 8-22 144 128 614 400 6 150 444 444 320 269.7 35 12-22 172 154 717 450 8 200 559 559 380 330.2 40 12-25 223 203 930 450 10 250 622 622 445 387.4 46 16-29 278 255 1012 500 12 300 711 711 520 450.9 49 16-32 329 305 1231 500 SIze Inch DN LBW LRJ D D1 b Z-φd K P E F A B H W 600Lb 2 50 292 295 165 127 26 8-1 9 108 82.55 7.92 11.91 60 49 430 250 21/2 65 330 333 190 149.5 29 8-22 127 101.6 7.92 11.91 75 59 480 300 3 80 356 359 210 168 32 8-22 146 123.83 7.92 11.91 91 74 530 350 4 100 432 435 275 216 39 8-25 175 149.23 7.92 11.91 117 97 650 400 5 125 508 511 330 266.5 45 8-29 210 180.98 7.92 11.91 144 122 750 450 6 150 559 562 355 292 48 12-29 241 211.12 7.92 11.91 172 146 850 560 8 200 660 663 420 349 56 12-32 302 269.88 7.92 11.91 223 194 1050 640 10 250 787 790 510 432 64 16-35 356 323.85 7.92 11.91 278 243 1145 700 900Lb 2 50 368 371 215 165.1 38 8-25 124 95.25 7.92 11.91 60 49 540 320 21/2 65 419 422 245 190.5 41 8-29 137 107.95 7.92 11.91 75 59 669 400 3 80 381 384 340 190.5 38 8-29 156 123.83 7.92 11.91 91 74 689 450 4 100 457 460 290 235 45 8-32 181 149.23 7.92 11.91 117 97 755 500 5 125 559 562 350 279.4 51 8-35 216 180.98 7.92 11.91 144 122 795 500 6 150 610 613 380 317.5 56 12-32 241 211.12 7.92 11.91 172 146 950 600 8 200 737 740 470 393.7 64 12-38 308 269.88 7.92 11.91 223 194 1150 700 10 250 838 841 545 469.9 70 16-38 362 323.85 7.92 11.91 278 243 1350 800 Available Disc Types Special Design On Handwheel

Description

Brief of API Globe Valve

THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements.

Key Features of Our API Globe Valve



  • Robust construction with high-quality materials for enhanced durability and long-lasting performance.
  • Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation.
  • Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption.
  • Easy-to-operate handwheel for precise flow control and straightforward adjustments.
  • Available in a range of sizes and pressure ratings to suit diverse application requirements.

Advantage THINKTANK API Globe Valve



  1. The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area.
  2. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure.
  3. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions.
  4. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation.

Technical Specifications



  • Design standard: ASME B16.34
  • Face to face dimension: ASME B16.10
  • Flanged ends: ASME B16.5
  • Welded ends: ASME B16.25
  • Test & inspection: API 598

Parts of API Globe Valve with Bellows

No. Parts Name Materials No. Parts Name Materials
1 Body A216WCB 11 Bonnet A216WCB
2 Disc F304 12 Packing Graphite
3 Stem F304 13 Packing gland 1025
4 Split loop SS304 14 Stem nut QT400-15
5 Disc cover F304 15 Handwheel A216WCB
6 Nut A194 2H 16 Lock nut 1025
7 Stud bolt A193 B7 17 Key 1045
8 Gasket 304+Flexible graphite 18 Oil nipple H62
9 Bellows cover SS304 19 Spacer 1025
10 Bellows assembly SS304 20 Locating pin 1045

API Globe Valve Dimensions

SIze Inch DN LRF LBW D D1 b Z-φd A B H W
150Lb
2 50 203 203 150 120.5 14 4-19 60 52 368 200
21/2 65 216 216 180 139.5 16 4-19 75 63 687 200
3 80 241 241 190 152.5 17.5 8-19 91 78 410 250
4 100 292 292 230 190.5 22 8-22 117 102 454 250
5 125 356 356 255 216 22 8-22 144 128 455 355
6 150 400 400 280 241.5 24 8-22 172 154 540 355
8 200 495 495 345 298.5 27 8-22 223 203 650 450
10 250 622 622 405 362 28.6 12-25 278 255 800 450
12 300 698 698 485 432 30 12-25 329 305 1230 500
14 350 787 787 535 476 33.4 12-25 362 337 1450 600
16 400 914 914 595 540 35 16-29 413 387 1645 600
300Lb
2 50 267 267 165 127 21 8-19 60 52 399 200
21/2 65 292 292 190 149.4 24 8-22 75 63 438 250
3 80 318 318 210 168.1 27 8-22 91 78 464 280
4 100 356 356 255 200.2 30 8-22 117 102 565 350
5 125 400 400 280 235 33 8-22 144 128 614 400
6 150 444 444 320 269.7 35 12-22 172 154 717 450
8 200 559 559 380 330.2 40 12-25 223 203 930 450
10 250 622 622 445 387.4 46 16-29 278 255 1012 500
12 300 711 711 520 450.9 49 16-32 329 305 1231 500
SIze Inch DN LBW LRJ D D1 b Z-φd K P E F A B H W
600Lb
2 50 292 295 165 127 26 8-1 9 108 82.55 7.92 11.91 60 49 430 250
21/2 65 330 333 190 149.5 29 8-22 127 101.6 7.92 11.91 75 59 480 300
3 80 356 359 210 168 32 8-22 146 123.83 7.92 11.91 91 74 530 350
4 100 432 435 275 216 39 8-25 175 149.23 7.92 11.91 117 97 650 400
5 125 508 511 330 266.5 45 8-29 210 180.98 7.92 11.91 144 122 750 450
6 150 559 562 355 292 48 12-29 241 211.12 7.92 11.91 172 146 850 560
8 200 660 663 420 349 56 12-32 302 269.88 7.92 11.91 223 194 1050 640
10 250 787 790 510 432 64 16-35 356 323.85 7.92 11.91 278 243 1145 700
900Lb
2 50 368 371 215 165.1 38 8-25 124 95.25 7.92 11.91 60 49 540 320
21/2 65 419 422 245 190.5 41 8-29 137 107.95 7.92 11.91 75 59 669 400
3 80 381 384 340 190.5 38 8-29 156 123.83 7.92 11.91 91 74 689 450
4 100 457 460 290 235 45 8-32 181 149.23 7.92 11.91 117 97 755 500
5 125 559 562 350 279.4 51 8-35 216 180.98 7.92 11.91 144 122 795 500
6 150 610 613 380 317.5 56 12-32 241 211.12 7.92 11.91 172 146 950 600
8 200 737 740 470 393.7 64 12-38 308 269.88 7.92 11.91 223 194 1150 700
10 250 838 841 545 469.9 70 16-38 362 323.85 7.92 11.91 278 243 1350 800

Available Disc Types

Special Design On Handwheel

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name API Globe Valve
Valve Type Directional; Globe
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Media Steam; Air
Valve Size 4.00 to 1.00 inch (101.60 to 25.40 mm)
View Details
Level Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Pneumatic Angle Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Angle
View Details
Pneumatic Pressure-Balanced Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details