ThermOmegaTech® Surface Sensing Temperature Control Valve US/S-X

Description
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low cost control is required. The reverse acting model, US/S-XR can be used to control cooling media to economically remove heat from equipment or a process Operation The US/S-X and US/S-XR valve’s Thermoloid® sensor/controller element may be placed against the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral 3/4 NPT-M bushing. This allows the temperature element to be in contact with the process to control the valve section and regulate the inflow of heating media (or cooling media with the US/S-XR). Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Quick and easy installation Long service life Design Features All stainless steel construction Exclusive Thermoloid® sensor/controller Narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off Unaffected by pressure variations
Request a Quote Datasheet
Description
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low cost control is required. The reverse acting model, US/S-XR can be used to control cooling media to economically remove heat from equipment or a process Operation The US/S-X and US/S-XR valve’s Thermoloid® sensor/controller element may be placed against the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral 3/4 NPT-M bushing. This allows the temperature element to be in contact with the process to control the valve section and regulate the inflow of heating media (or cooling media with the US/S-XR). Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Quick and easy installation Long service life Design Features All stainless steel construction Exclusive Thermoloid® sensor/controller Narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off Unaffected by pressure variations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Sensing Temperature Control Valve - US/S-X - ThermOmegaTech®
Warminster, PA, United States
Surface Sensing Temperature Control Valve
US/S-X
Surface Sensing Temperature Control Valve US/S-X
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low cost control is required. The reverse acting model, US/S-XR can be used to control cooling media to economically remove heat from equipment or a process Operation The US/S-X and US/S-XR valve’s Thermoloid® sensor/controller element may be placed against the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral 3/4 NPT-M bushing. This allows the temperature element to be in contact with the process to control the valve section and regulate the inflow of heating media (or cooling media with the US/S-XR). Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Quick and easy installation Long service life Design Features All stainless steel construction Exclusive Thermoloid® sensor/controller Narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off Unaffected by pressure variations

Product Description

These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low cost control is required. The reverse acting model, US/S-XR can be used to control cooling media to economically remove heat from equipment or a process

Operation

The US/S-X and US/S-XR valve’s Thermoloid® sensor/controller element may be placed against the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral 3/4 NPT-M bushing. This allows the temperature element to be in contact with the process to control the valve section and regulate the inflow of heating media (or cooling media with the US/S-XR). Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits.

Benefits

  • Prevents process overheating
  • Discharges minimum amount of media for temperature control
  • Maintains optimal process temperature
  • Quick and easy installation
  • Long service life

Design Features

  • All stainless steel construction
  • Exclusive Thermoloid® sensor/controller
  • Narrow temperature band
  • Compact low mass – fast response
  • Ram-type plug for reliable shut off
  • Unaffected by pressure variations
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number US/S-X
Product Name Surface Sensing Temperature Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Temperature Control Valve - TV/HAT-RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Temperature Control Valve - HAT/RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details