Watts Premier Home Water Pressure Tester 261003

Description
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. This gauge will accurately show your home's water pressure. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale. Features: Black enamel steel case Kostil polymer window Copper alloy Bourdon sensing element Tin alloy welding 3⁄4" (20 mm) H.T. hose connection ASME Type "B" accuracy Specifications: Approvals: Certified by The Northern Certification Society of Italy (Det Norske Verita Italia S.r.l.) Standards: ISO 9002 quality standard ASME B40.100 Working Temperature: 40°F to 140°F (4°C to 60°C Operation: Connect this tester to a hose bib on the outside of your home. Turn on the water, let sit for 12 to 24 hours. (optional you can take hourly measurements to determine water pressure throughout the day) Return and read the red dial, showing "peak" overnight pressure, which can greatly exceed readings during the day. This will indicate your highest water pressure within the time frame you left the gauge connected.
Description
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. This gauge will accurately show your home's water pressure. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale. Features: Black enamel steel case Kostil polymer window Copper alloy Bourdon sensing element Tin alloy welding 3⁄4" (20 mm) H.T. hose connection ASME Type "B" accuracy Specifications: Approvals: Certified by The Northern Certification Society of Italy (Det Norske Verita Italia S.r.l.) Standards: ISO 9002 quality standard ASME B40.100 Working Temperature: 40°F to 140°F (4°C to 60°C Operation: Connect this tester to a hose bib on the outside of your home. Turn on the water, let sit for 12 to 24 hours. (optional you can take hourly measurements to determine water pressure throughout the day) Return and read the red dial, showing "peak" overnight pressure, which can greatly exceed readings during the day. This will indicate your highest water pressure within the time frame you left the gauge connected.

Suppliers

Company
Product
Description
Supplier Links
Home Water Pressure Tester - 261003 - Watts Premier
Phoenix, AZ, USA
Home Water Pressure Tester
261003
Home Water Pressure Tester 261003
Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. This gauge will accurately show your home's water pressure. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale. Features: Black enamel steel case Kostil polymer window Copper alloy Bourdon sensing element Tin alloy welding 3⁄4" (20 mm) H.T. hose connection ASME Type "B" accuracy Specifications: Approvals: Certified by The Northern Certification Society of Italy (Det Norske Verita Italia S.r.l.) Standards: ISO 9002 quality standard ASME B40.100 Working Temperature: 40°F to 140°F (4°C to 60°C Operation: Connect this tester to a hose bib on the outside of your home. Turn on the water, let sit for 12 to 24 hours. (optional you can take hourly measurements to determine water pressure throughout the day) Return and read the red dial, showing "peak" overnight pressure, which can greatly exceed readings during the day. This will indicate your highest water pressure within the time frame you left the gauge connected.

Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. This gauge will accurately show your home's water pressure. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 300psi (21 bar) pressure rating scale.

Features:
Black enamel steel case
Kostil polymer window
Copper alloy Bourdon sensing element
Tin alloy welding
3⁄4" (20 mm) H.T. hose connection
ASME Type "B" accuracy

Specifications:
Approvals: Certified by The Northern Certification Society of Italy (Det Norske Verita Italia S.r.l.)
Standards: ISO 9002 quality standard
ASME B40.100
Working Temperature: 40°F to 140°F (4°C to 60°C

Operation:
Connect this tester to a hose bib on the outside of your home. Turn on the water, let sit for 12 to 24 hours. (optional you can take hourly measurements to determine water pressure throughout the day) Return and read the red dial, showing "peak" overnight pressure, which can greatly exceed readings during the day. This will indicate your highest water pressure within the time frame you left the gauge connected.

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Pressure Gauges
Product Number 261003
Product Name Home Water Pressure Tester
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2031581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details