Watts Premier Digital Air Pressure Gauge 161000

Description
The Model MS-4350B pocket digital gauge is a highly accurate air pressure gauge. This gauge has a white LED Flashlight. Blue backlit display. and a rubber grip for easy handeling. Features: Range of 5-99 PSI Reads in PSI, BAR, KPA Shock resistance Easy to read digital display holds the reading for 1 minute Is also ideal for car and bicycle tires. Specifications: Accurate to +/-1.0% Increments in .5 PSI Auto Zero and self calibrate for temperature and atmospheric pressure. Easy battery replacement: 2 CR2032 Lithium Battery (replaceable) ~5 year battery life, under normal conditions Specific Use information: To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank. Tank pressure reading should be made on empty tank for accurate reading.
Description
The Model MS-4350B pocket digital gauge is a highly accurate air pressure gauge. This gauge has a white LED Flashlight. Blue backlit display. and a rubber grip for easy handeling. Features: Range of 5-99 PSI Reads in PSI, BAR, KPA Shock resistance Easy to read digital display holds the reading for 1 minute Is also ideal for car and bicycle tires. Specifications: Accurate to +/-1.0% Increments in .5 PSI Auto Zero and self calibrate for temperature and atmospheric pressure. Easy battery replacement: 2 CR2032 Lithium Battery (replaceable) ~5 year battery life, under normal conditions Specific Use information: To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank. Tank pressure reading should be made on empty tank for accurate reading.

Suppliers

Company
Product
Description
Supplier Links
Digital Air Pressure Gauge - 161000 - Watts Premier
Phoenix, AZ, USA
Digital Air Pressure Gauge
161000
Digital Air Pressure Gauge 161000
The Model MS-4350B pocket digital gauge is a highly accurate air pressure gauge. This gauge has a white LED Flashlight. Blue backlit display. and a rubber grip for easy handeling. Features: Range of 5-99 PSI Reads in PSI, BAR, KPA Shock resistance Easy to read digital display holds the reading for 1 minute Is also ideal for car and bicycle tires. Specifications: Accurate to +/-1.0% Increments in .5 PSI Auto Zero and self calibrate for temperature and atmospheric pressure. Easy battery replacement: 2 CR2032 Lithium Battery (replaceable) ~5 year battery life, under normal conditions Specific Use information: To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank. Tank pressure reading should be made on empty tank for accurate reading.

The Model MS-4350B pocket digital gauge is a highly accurate air pressure gauge. This gauge has a white LED Flashlight. Blue backlit display. and a rubber grip for easy handeling.

Features:
Range of 5-99 PSI
Reads in PSI, BAR, KPA
Shock resistance
Easy to read digital display holds the reading for 1 minute
Is also ideal for car and bicycle tires.

Specifications:
Accurate to +/-1.0%
Increments in .5 PSI
Auto Zero and self calibrate for temperature and atmospheric pressure.
Easy battery replacement: 2 CR2032 Lithium Battery (replaceable)
~5 year battery life, under normal conditions

Specific Use information:
To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank.
Tank pressure reading should be made on empty tank for accurate reading.

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Pressure Gauges
Product Number 161000
Product Name Digital Air Pressure Gauge
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-40-10-R1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details