Watts Cast Steel, Wye-Pattern Strainers 0823010

Description
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet
Description
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Steel, Wye-Pattern Strainers - 0823010 - Watts
North Andover, MA, USA
Cast Steel, Wye-Pattern Strainers
0823010
Cast Steel, Wye-Pattern Strainers 0823010
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823010
Product Name Cast Steel, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Long Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - LHS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3620 inches (9.19 mm)
Pipe Connection Threaded
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 93.00 Inch (in) Diameter (A) Gravity Strainer - 22 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4992767 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1-1/2 in bsp
Materials Stainless steel
View Details