Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet 1425PHD

Description
Features Features ball bearing swivel and hard composition wheels. Wheel is gray in color. Compatible with both RCH and REFK Series. Caster set has a weight capacity of 600 lbs (272 kg). Includes (2) locking and (2) non-locking casters Includes mounting hardware. RoHS and REACH compliant. Manufactured in North America Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Wheel - Overall Height - Hole Mounting Pattern - Caster Set - Quantity - Caster Added - Weight - Included - with Brakes Diameter - to Cabinet - Width - Depth - Capacity - In Set - Included 1425PHD - 2.00 2.50 0.94 2.12 600 lbs (272 kg) 4 2
Request a Quote Datasheet
Description
Features Features ball bearing swivel and hard composition wheels. Wheel is gray in color. Compatible with both RCH and REFK Series. Caster set has a weight capacity of 600 lbs (272 kg). Includes (2) locking and (2) non-locking casters Includes mounting hardware. RoHS and REACH compliant. Manufactured in North America Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Wheel - Overall Height - Hole Mounting Pattern - Caster Set - Quantity - Caster Added - Weight - Included - with Brakes Diameter - to Cabinet - Width - Depth - Capacity - In Set - Included 1425PHD - 2.00 2.50 0.94 2.12 600 lbs (272 kg) 4 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet - 1425PHD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet
1425PHD
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet 1425PHD
Features Features ball bearing swivel and hard composition wheels. Wheel is gray in color. Compatible with both RCH and REFK Series. Caster set has a weight capacity of 600 lbs (272 kg). Includes (2) locking and (2) non-locking casters Includes mounting hardware. RoHS and REACH compliant. Manufactured in North America Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Wheel - Overall Height - Hole Mounting Pattern - Caster Set - Quantity - Caster Added - Weight - Included - with Brakes Diameter - to Cabinet - Width - Depth - Capacity - In Set - Included 1425PHD - 2.00 2.50 0.94 2.12 600 lbs (272 kg) 4 2

Features

  • Features ball bearing swivel and hard composition wheels.
  • Wheel is gray in color.
  • Compatible with both RCH and REFK Series.
  • Caster set has a weight capacity of 600 lbs (272 kg).
  • Includes (2) locking and (2) non-locking casters
  • Includes mounting hardware.
  • RoHS and REACH compliant.
  • Manufactured in North America

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Wheel - Overall Height - Hole Mounting Pattern - Caster Set - Quantity - Caster
Added - Weight - Included - with Brakes
Diameter - to Cabinet - Width - Depth - Capacity - In Set - Included
1425PHD - 2.00 2.50 0.94 2.12 600 lbs (272 kg) 4 2

Supplier's Site
Rack Accessories - HM1487-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM1487-ND
Rack Accessories HM1487-ND
Rack Casters, Wheels Heavy Duty, Locking 2, Non-Locking 2

Rack Casters, Wheels Heavy Duty, Locking 2, Non-Locking 2

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1425PHD HM1487-ND
Product Name Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM3047-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UPLBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3027-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details