Watts Low Water Cut-Offs 0183811

Description
Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single (N50S) or double switch (N50D) assembly. Model N50S is for burner service with extra terminal for line voltage single pole, double throw service. Model N50D is for line voltage burner service and independent low (or high) voltage alarm, feed valve or pump starter.
Description
Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single (N50S) or double switch (N50D) assembly. Model N50S is for burner service with extra terminal for line voltage single pole, double throw service. Model N50D is for line voltage burner service and independent low (or high) voltage alarm, feed valve or pump starter.

Suppliers

Company
Product
Description
Supplier Links
Low Water Cut-Offs - 0183811 - Watts
North Andover, MA, USA
Low Water Cut-Offs
0183811
Low Water Cut-Offs 0183811
Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single (N50S) or double switch (N50D) assembly. Model N50S is for burner service with extra terminal for line voltage single pole, double throw service. Model N50D is for line voltage burner service and independent low (or high) voltage alarm, feed valve or pump starter.

Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single (N50S) or double switch (N50D) assembly. Model N50S is for burner service with extra terminal for line voltage single pole, double throw service. Model N50D is for line voltage burner service and independent low (or high) voltage alarm, feed valve or pump starter.

Supplier's Site

Technical Specifications

  Watts
Product Category Liquid Flow Meters
Product Number 0183811
Product Name Low Water Cut-Offs
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Measurement - Flow - paddlewheel-sensors - 159000760 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details