Environics, Inc. Gas Blending/Delivery System Series 3000

Description
The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings.
Request a Quote Datasheet
Description
The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Tolland, CT, United States
Gas Blending/Delivery System
Series 3000
Gas Blending/Delivery System Series 3000
The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings.

The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings.

Supplier's Site Datasheet
Gas On Demand - Series 3000 - Environics, Inc.
Tolland, CT, United States
Gas On Demand
Series 3000
Gas On Demand Series 3000
The Environics® Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings. The main controls of the system are HMI (Human Machine Interface); color touch screen and PLC combined. A series of I/O modules connect to all the electro-mechanical devices. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow controllers (MFC) are used to control the flow rate of each gas for blending. Each MFC is calibrated at 11 points on a primary flow standard traceable to NIST. Using the 11 points of calibration data, the software of the S3000 applies linear interpolation to provide a more accurate and linear flow rate; ultimately providing a precision blend of gases. Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the metered flows. This provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied. The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear polycarbonate door to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use. An optional visual and/or audible alarm can be installed onto the top of the instrument to alert the operator of specific fault conditions. A condition that would trigger an alarm is if the interpreted concentration from the optional flow meters falls outside a user adjustable tolerance. Humidification Option The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

The Environics® Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas.

Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed cylinders as well as the repeatability of the mixture. The system will undoubtedly pay for itself because of these savings.

The main controls of the system are HMI (Human Machine Interface); color touch screen and PLC combined. A series of I/O modules connect to all the electro-mechanical devices. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction.

Precision mass flow controllers (MFC) are used to control the flow rate of each gas for blending. Each MFC is calibrated at 11 points on a primary flow standard traceable to NIST. Using the 11 points of calibration data, the software of the S3000 applies linear interpolation to provide a more accurate and linear flow rate; ultimately providing a precision blend of gases.

Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the metered flows. This provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied.

The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear polycarbonate door to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel.

When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use.

An optional visual and/or audible alarm can be installed onto the top of the instrument to alert the operator of specific fault conditions. A condition that would trigger an alarm is if the interpreted concentration from the optional flow meters falls outside a user adjustable tolerance.

Humidification Option

The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable.

The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc. Environics, Inc.
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number Series 3000 Series 3000
Product Name Gas Blending/Delivery System Gas On Demand
Application Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing Gas; Welding Shielding Gases, Modified Atmospheric Packaging, Controlled Atmospheric Storage, Gas Processing and Blanketing, Semi conductor fabrication
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details