Wall suspension bracket for mounting on plastic or metallic enclosures with a panel thickness of 0.8 to 3.5 mm. Available in small (WM-1) and large (WM-2) variants, with static load capacities of 2 kg and 5 kg respectively. Constructed from +ABS UL94HB in off-white or dark gray, with steel nickel-plated screws. Requires hole milling for installation; insertion direction of the suspension hook must be observed. Dimensions: WM-1 is 45 mm wide, 9 mm high, 65 mm deep, weighing 11.5 g; WM-2 is 80 mm wide, 11 mm high, 115 mm deep, weighing 48 g.
Plastic wall mounting bracket. Easy attachment and removal.
Large and small brackets in off-white and dark gray colors are available.
Applicable to be used on plastic or metallic enclosures with a panel thickness of 0.8 ~ 3.5mm.
To attach the suspension hook onto the enclosure, hole milling is required.
【Max load 】
WM-1 : 2 kg
WM-2 : 5 kg
*The max load values listed are static load values only. Use caution when handling.
*Please be aware of the insertion direction of the suspension hook against the mounting base when attaching.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | WM Series |
| Product Name | Wall Suspension Bracket |