Watson McDaniel Company Float and Thermostatic Steam Trap 3/4" WFT-075-13

Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet
Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
3/4" WFT-075-13
Float and Thermostatic Steam Trap 3/4" WFT-075-13
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)

• All stainless steel internals with hardened seat and
wear parts
• In-line repairable is simplified by having all internals
attached to the cover
• Welded stainless steel thermostatic air vent resists shock
from water hammer. Live orifice air vent is available for
superheated applications
• Excellent air handling capability allowing air to be
discharged rapidly and steam to enter the system quickly
during start-up
• F & T traps discharge condensate immediately as it
is formed (no condensate will back-up into the system)

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" WFT-075-13
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 75 psi (52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Carbon Steel Inverted Bucket Steam Trap - HM34 Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details
LS Series Ultra-Capacity Float & Thermostatic Steam Traps - Model LS10 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 450 psi (317 m H2O)
View Details
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details